Plastic spur gears with a steel core, module 1.5, featuring a 60-tooth design and a 50 mm bore diameter. The gear has a pitch diameter of 90 mm, an outside diameter of 93 mm, a face width of 15 mm, and a total length of 55 mm. The allowable torque is 9.09 N·m (0.93 kgf·m), with a theoretical backlash of 0~0.40 mm. The material is MC602ST nylon fused to an S45C metal core, with JIS grade N9 precision. The hub and core dimensions are designed for secure mechanical bonding, and the gear is suitable for elevated temperature environments up to 130-140°C.
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-60J28 | KNSU1.5-60J28 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |