The KNSU2 series consists of plastic spur gears with a steel core, designed for high torque applications and dimensional stability under temperature variation. The gear has a module of 2, 30 teeth, a 35 mm bore, a 60 mm pitch diameter, and a 64 mm outer diameter, with a face width of 20 mm and total length of 34 mm. It features a JIS grade N9 precision rating, a 20° pressure angle, and is made from MC602ST nylon bonded to an S45C steel core using a diamond-knurled surface process. The allowable torque is 9.84 N·m (1.00 kgf·m), with a backlash range of 0 to 0.44 mm and a weight of 0.28 kg. The gear is rated for operation across a wide temperature range, including up to 140°C, and maintains dimensional stability due to full-surface nylon fusion to the core.
Module 2, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-30J12 | KNSU2-30J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 30 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |