QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-25J17

Description
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2.5-25 is a plastic spur gear with a steel core, featuring a module of 2.5, 25 teeth, a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, a face width of 25 mm, a hub width of 15 mm, and a total length of 40 mm. The bore diameter is 35 mm. It is made of MC602ST nylon with an S45C steel core, and complies with JIS grade N9 (JIS B1702-1:1998). The allowable torque is 15.3 N·m (1.56 kgf·m) with a backlash range of 0 to 0.46 mm. The gear uses a diamond-knurled steel core for enhanced bonding, offering dimensional stability across temperature ranges up to 140°C and a clean, bolt-free appearance. Weight is 0.33 kg.

Datasheet Summary
Powered by GS/AI

KNSU2.5-25 is a plastic spur gear with a steel core, featuring a module of 2.5, 25 teeth, a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, a face width of 25 mm, a hub width of 15 mm, and a total length of 40 mm. The bore diameter is 35 mm. It is made of MC602ST nylon with an S45C steel core, and complies with JIS grade N9 (JIS B1702-1:1998). The allowable torque is 15.3 N·m (1.56 kgf·m) with a backlash range of 0 to 0.46 mm. The gear uses a diamond-knurled steel core for enhanced bonding, offering dimensional stability across temperature ranges up to 140°C and a clean, bolt-free appearance. Weight is 0.33 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-25J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-25J17
Plastic Spur Gears (metric) KNSU2.5-25J17
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU2.5-25J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU2.5-25J17
Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU2.5-25J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-25J17 KNSU2.5-25J17
Product Name Plastic Spur Gears (metric) Module 2.5, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

48DP, 72 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N48072 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 72
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details