KNSU2-28 is a plastic spur gear with a steel core, featuring a module of 2, 28 teeth, a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a hub diameter of 35 mm. It has a JIS grade N9 precision, a 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process for high holding strength. The allowable torque is 9.05 N·m (0.92 kgf·m), with a backlash range of 0 to 0.44 mm and a weight of 0.27 kg. The gear is designed for stable dimensional performance across temperature variations and is intended for use with steel mating gears to prevent heat buildup. The bore diameter of 35 mm matches the hub diameter, which may exhibit minor serration without affecting strength.
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-28J16 | KNSU2-28J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |