Plastic spur gear with steel core, module 2.5, 20 teeth, 28 mm bore, 50 mm pitch diameter, 55 mm outside diameter, 25 mm face width, and 28 mm hub width. Constructed from MC602ST nylon with S45C steel core, conforming to JIS grade N9 (JIS B1702-1: 1998) precision. Rated for an allowable torque of 11.5 N·m (1.17 kgf·m) and a theoretical backlash of 0~0.44 mm. The gear features a knurled steel core for enhanced bonding with nylon, ensuring dimensional stability and resistance to thermal expansion. Weight is 0.20 kg.
Module 2.5, 20 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-20J12 | KNSU2.5-20J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 20 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |