Plastic spur gear with a steel core, module 1, 100 teeth, 100 mm pitch diameter, 102 mm outside diameter, 10 mm face width, and 65 mm total length, with a 40 mm bore and 35 mm hub width. The gear has a JIS grade N9 precision rating, 20° pressure angle, and supports an allowable torque of 5.12 N·m (0.52 kgf·m) with a backlash range of 0~0.36 mm. The core is S45C steel, and the gear material is MC602ST nylon. The weight is 0.40 kg.
Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-100J15 | KNSU1-100J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 100 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 100 | 100 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |