QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2.5-28J12

Description
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Description
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 28 teeth, 12mm bore, 70mm pitch diameter, 75mm outside diameter, 25mm face width, and 40mm hub width. Precision grade JIS N9 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth. Material is MC602ST nylon bonded to an S45C steel core using a knurled surface and molding process. Allowable torque is 17.7 N·m (1.80 kgf·m), with backlash ranging from 0 to 0.44 mm. Total length is 40 mm, weight is 0.44 kg. Designed for wide temperature range and dimensional stability under thermal variation.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 2.5, 28 teeth, 12mm bore, 70mm pitch diameter, 75mm outside diameter, 25mm face width, and 40mm hub width. Precision grade JIS N9 (JIS B1702-1:1998), 20° pressure angle, standard full-depth teeth. Material is MC602ST nylon bonded to an S45C steel core using a knurled surface and molding process. Allowable torque is 17.7 N·m (1.80 kgf·m), with backlash ranging from 0 to 0.44 mm. Total length is 40 mm, weight is 0.44 kg. Designed for wide temperature range and dimensional stability under thermal variation.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2.5-28J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2.5-28J12
Plastic Spur Gears (metric) KNSU2.5-28J12
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore

Supplier's Site Datasheet
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore - KNSU2.5-28J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
KNSU2.5-28J12
Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore KNSU2.5-28J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2.5-28J12 KNSU2.5-28J12
Product Name Plastic Spur Gears (metric) Module 2.5, 28 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 16
Design Metric
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
Module 0.8, 14 Teeth, 20° Pressure Angle, Brass Gear - A 1B 8MYK08014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details