Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Lead Screws and ACME Screws
Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more
| Product Name | Notes |
|---|---|
|
1-5 ACME LAD Screw with 1 Start and a lead of 0.2", Manufactured from Bronze SAE 660 -- AB20BN-10005
Flaned Advanced Anti-Backlash Supernut with 0.1" lead,1 Start ACME Lead Screw nut. -- AB27FT-37101AB
|
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear... |