Plastic spur gears with a steel core, designed for high torque applications and dimensional stability under temperature variation, available in module 2 and module 2.5 variants. The KNSU2-36 model has a 36-tooth count, 2 mm module, 72 mm pitch diameter, 76 mm outside diameter, 45 mm hub width, and 34 mm total length, with a 40 mm bore and an allowable torque of 12.5 N·m (1.27 kgf·m). The gear features an S45C steel core fused to MC602ST nylon via diamond knurling and grooving, with JIS grade N9 precision and a 20° pressure angle. Backlash is 0~0.44 mm, and weight is 0.42 kg. The design eliminates the need for mechanical fasteners, providing a clean appearance and enhanced holding strength. Temperature compensation and safety factors must be applied for operational torque calculations.
Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-36J12 | KNSU2-36J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 36 Tooth Nylon Steel Core Spur Gear with Finished 12mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |