QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-22J16

Description
Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Description
Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-22J16 is a 22-tooth spur gear made from nylon with a steel core, designed for precision applications. It features a finished bore of 16mm, allowing for easy integration into various mechanical systems. The gear has a pressure angle of 20 degrees and is manufactured to JIS grade N9 precision standards, ensuring reliable performance. The tooth hardness ranges from 115 to 120 HRR, providing durability under load. This gear is suitable for applications requiring lightweight components with good strength characteristics, making it a viable option for engineers looking for efficient gear solutions in their projects.

Datasheet Summary
Powered by GS/AI

The KNSU2-22J16 is a 22-tooth spur gear made from nylon with a steel core, designed for precision applications. It features a finished bore of 16mm, allowing for easy integration into various mechanical systems. The gear has a pressure angle of 20 degrees and is manufactured to JIS grade N9 precision standards, ensuring reliable performance. The tooth hardness ranges from 115 to 120 HRR, providing durability under load. This gear is suitable for applications requiring lightweight components with good strength characteristics, making it a viable option for engineers looking for efficient gear solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-22J16 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-22J16
Plastic Spur Gears (metric) KNSU2-22J16
Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore

Supplier's Site Datasheet
Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore - KNSU2-22J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
KNSU2-22J16
Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore KNSU2-22J16
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-22J16 KNSU2-22J16
Product Name Plastic Spur Gears (metric) Module 2, 22 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
24 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details
KHK SUSCP10-20J15, CP10, Module 3.18, 20 Tooth, CP Stainless Steel Gears - suscp10-20j15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details