KNSU1-48 is a plastic spur gear with a steel core, featuring a module of 1, 48 teeth, a pitch diameter of 48 mm, an outside diameter of 50 mm, a face width of 10 mm, and a bore diameter of 30 mm. The gear has a total length of 34 mm and a backlash range of 0-0.34 mm. It is rated for an allowable torque of 2.23 N·m (0.23 kgf·m) and weighs 0.13 kg. The gear conforms to JIS Grade N9 (JIS B1702-1:1998) and uses MC602ST nylon fused to an S45C steel core with a standard full-depth tooth profile and a 20° pressure angle.
Module 1, 48 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-48 | KNSU1-48 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 48 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |