KNSU2-48 is a plastic spur gear with a steel core, module 2, 48 teeth, and a 60 mm bore. The gear has a pitch diameter of 96 mm, outside diameter of 100 mm, face width of 20 mm, and total length of 34 mm. It is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for high holding strength. The gear meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 17.8 N·m (1.82 kgf·m) and backlash is 0~0.44 mm. Weight is 0.88 kg.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48J15 | KNSU2-48J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |