Plastic spur gear with a steel core, module 2.5, 22 teeth, 55 mm pitch diameter, 60 mm outside diameter, 25 mm face width, 40 mm total length, and 35 mm hub diameter. Precision grade JIS N9 (JIS B1702-1: 1998), 20° pressure angle, standard full-depth teeth. Allowable torque is 13.0 N·m (1.33 kgf·m). The MC602ST nylon is fused to an S45C steel core via a diamond-knurled surface treatment, ensuring strong adhesion and dimensional stability across temperature ranges. Weight is 0.31 kg.
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-22J19 | KNSU2.5-22J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |