Plastic spur gear with a steel core, designed for high torque applications and dimensional stability under temperature variation. The gear has a module of 2, 48 teeth, a pitch diameter of 96 mm, an outside diameter of 100 mm, a face width of 20 mm, and a hub diameter of 60 mm. It features a precision grade JIS N9 and a 20° pressure angle. The material is MC602ST nylon fused to an S45C steel core using a diamond-knurled surface for enhanced bonding. The allowable torque is 17.8 N·m (1.82 kgf·m), with a backlash range of 0~0.44 mm. The total length is 34 mm. The part is suitable for ambient temperatures up to 120°C with compensation factors applied.
Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-48J22 | KNSU2-48J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 48 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |