KMSGB3-40 is a ground spur gear with a module of 3, 40 teeth, and a bore keyway of 12 mm width by 3.3 mm depth. It has an outside diameter of 126 mm, face width of 30 mm, and total length of 95.6 mm. The gear offers an allowable torque of 2.66 N·m and a backlash of 0.14 to 0.24 mm. It is made of SCM415 steel with overall carburizing heat treatment, achieving 55 to 60 HRC hardness. The gear meets JIS grade N5 precision (JIS B1702-1:1998). The keyway dimensions follow JIS Js9 tolerance, but may vary due to heat treatment effects. Secondary operations are not permitted due to the carburizing process.
Module 3, 40 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB3-40 | KMSGB3-40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |