KMSGB2.5-30 is a ground spur gear with a module of 2.5, 30 teeth, and a bore keyway of 12 mm width by 3.3 mm depth. It is made of SCM415 steel with overall carburizing heat treatment, resulting in a hardness of 55 to 60 HRC. The gear has a pressure angle of 20°, standard full-depth teeth, and complies with JIS grade N5 precision (JIS B1702-1:1998). It has a pitch diameter of 75 mm, outside diameter of 80 mm, face width of 25 mm, hub width of 12 mm, total length of 37 mm, and weighs 0.87 kg. The allowable torque is 322 N·m (32.8 kgf·m), and theoretical backlash ranges from 0.12 to 0.22 mm. No secondary operations are permitted due to the carburized surface.
Module 2.5, 30 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2.5-30 | KMSGB2.5-30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |