QTC METRIC GEARS Metal Spur Gears (metric) KMSGB2.5-50

Description
Module 2.5, 50 Tooth Ground Steel Spur Gear
Request a Quote
Description
Module 2.5, 50 Tooth Ground Steel Spur Gear
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KMSGB2.5-50 is a precision ground spur gear with a module of 2.5 and 50 teeth. It is manufactured from SCM415 material and undergoes overall carburizing heat treatment, resulting in a tooth hardness of 55 to 60 HRC. The gear features a pressure angle of 20 degrees and standard full depth gear teeth. The dimensions include a bore diameter of 30 mm, an outside diameter of 125 mm, and a face width of 25 mm. The gear is designed to handle an allowable torque of 60 N¬?m and has a backlash range of 0.10 to 0.20 mm. It weighs approximately 2.27 kg. Engineers should consider this gear for applications requiring high precision and durability, keeping in mind the caution regarding potential deviations in keyway dimensions due to heat treatment.

Datasheet Summary
Powered by GS/AI

The KMSGB2.5-50 is a precision ground spur gear with a module of 2.5 and 50 teeth. It is manufactured from SCM415 material and undergoes overall carburizing heat treatment, resulting in a tooth hardness of 55 to 60 HRC. The gear features a pressure angle of 20 degrees and standard full depth gear teeth. The dimensions include a bore diameter of 30 mm, an outside diameter of 125 mm, and a face width of 25 mm. The gear is designed to handle an allowable torque of 60 N¬?m and has a backlash range of 0.10 to 0.20 mm. It weighs approximately 2.27 kg. Engineers should consider this gear for applications requiring high precision and durability, keeping in mind the caution regarding potential deviations in keyway dimensions due to heat treatment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KMSGB2.5-50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KMSGB2.5-50
Metal Spur Gears (metric) KMSGB2.5-50
Module 2.5, 50 Tooth Ground Steel Spur Gear

Module 2.5, 50 Tooth Ground Steel Spur Gear

Supplier's Site Datasheet
Module 2.5, 50 Tooth Ground Steel Spur Gear - KMSGB2.5-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Ground Steel Spur Gear
KMSGB2.5-50
Module 2.5, 50 Tooth Ground Steel Spur Gear KMSGB2.5-50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KMSGB2.5-50 KMSGB2.5-50
Product Name Metal Spur Gears (metric) Module 2.5, 50 Tooth Ground Steel Spur Gear
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 14
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details