KNSU2.5-22 is a plastic spur gear with a steel core, module 2.5, 22 teeth, and a pitch diameter of 55 mm. It has a plain bore with a hub diameter of 35 mm, an outside diameter of 60 mm, a face width of 25 mm, and a total length of 40 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards, has a 20° pressure angle, and is made of MC602ST nylon with an S45C steel core. The allowable torque is 13.0 N·m (1.33 kgf·m), with a theoretical backlash of 0~0.44 mm and a weight of 0.31 kg.
Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-22 | KNSU2.5-22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 22 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |