KNSU2-34 is a plastic spur gear with a steel core, featuring a module of 2, 34 teeth, a 40 mm bore, a 68 mm pitch diameter, a 72 mm outer diameter, a 20 mm face width, and a 45 mm hub width. It meets JIS grade N9 precision (JIS B1702-1: 1998) with a 20° pressure angle and is made of MC602ST nylon fused to an S45C metal core. The allowable torque is 11.6 N·m (1.18 kgf·m), and the backlash ranges from 0 to 0.44 mm. The gear uses a diamond-knurled core for enhanced bonding strength and exhibits good dimensional stability across temperature variations. The total length is 34 mm, and the weight is 0.41 kg.
Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-34J16 | KNSU2-34J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 34 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |