Plastic spur gear with steel core, module 1, 34 teeth, 8 mm bore, pitch diameter 34 mm, outside diameter 36 mm, face width 10 mm, weight 0.074 kg, allowable torque 1.44 N·m, theoretical backlash 0-0.34 mm, pressure angle 20°, JIS grade N9 precision. Made of MC602ST nylon fused to an S45C core. The exact part number KNSU1-34J8 is not listed, but the KNSU1-34 model with an 8 mm bore is confirmed, indicating this is a variant with a trailing code.
Module 1, 34 Tooth Nylon Steel Core Spur Gear with Finished 8mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1-34J8 | KNSU1-34J8 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 34 Tooth Nylon Steel Core Spur Gear with Finished 8mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |