KNSU1.5-40 is a plastic spur gear with a steel core, module 1.5, 40 teeth, and a pitch diameter of 60 mm. The gear has a hub bore diameter of 40 mm, an outside diameter of 63 mm, a face width of 15 mm, and a total length of 45 mm. The allowable torque is 6.00 N·m (0.61 kgf·m), with a theoretical backlash of 0~0.40 mm and a weight of 0.31 kg. The gear teeth follow standard full depth with a 20° pressure angle and meet JIS grade N9 (JIS B1702-1:1998). The material is MC602ST nylon fused to an S45C steel core. The design provides dimensional stability over a wide temperature range and eliminates the need for mechanical fasteners.
Module 1.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-40J17 | KNSU1.5-40J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 40 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |