QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-80J20

Description
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Description
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and 15 mm face width. It has a 60 mm bore, 120 mm pitch diameter, 123 mm outside diameter, and 27 mm total hub length. The allowable torque is 13.5 N·m (1.38 kgf·m), with theoretical backlash of 0~0.42 mm and weight of 1.01 kg. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). The gear uses MC602ST nylon fused to an S45C metal core, designed for high dimensional stability and operation in elevated temperatures.

Datasheet Summary
Powered by GS/AI

KNSU1.5-80 is a plastic spur gear with a steel core, module 1.5, 80 teeth, and 15 mm face width. It has a 60 mm bore, 120 mm pitch diameter, 123 mm outside diameter, and 27 mm total hub length. The allowable torque is 13.5 N·m (1.38 kgf·m), with theoretical backlash of 0~0.42 mm and weight of 1.01 kg. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). The gear uses MC602ST nylon fused to an S45C metal core, designed for high dimensional stability and operation in elevated temperatures.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-80J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-80J20
Plastic Spur Gears (metric) KNSU1.5-80J20
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore - KNSU1.5-80J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
KNSU1.5-80J20
Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore KNSU1.5-80J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-80J20 KNSU1.5-80J20
Product Name Plastic Spur Gears (metric) Module 1.5, 80 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 80 80
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK AG5-50R1E50, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e50 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Spur Gears - 5216446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details