Plastic spur gear with a steel core, module 2, 25 teeth, pitch diameter 50 mm, outside diameter 54 mm, face width 20 mm, and hub bore 30 mm. Total length 34 mm, weight 0.20 kg. Allowable torque 7.85 N·m (0.80 kgf·m). Backlash 0~0.42 mm. Made of MC602ST nylon fused to an S45C steel core via diamond-knurled surface treatment. Complies with JIS grade N9 (JIS B1702-1: 1998). Recommended for use with steel gears to avoid heat generation.
Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-25J17 | KNSU2-25J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 25 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |