QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-48J10

Description
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote
Description
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with steel cores, module 1.5, feature a 48 mm pitch diameter, 72 mm outside diameter, 15 mm face width, 12 mm hub width, and 45 mm total length. The gear has 10 teeth, a 20° pressure angle, and a backlash of 0~0.40 mm. The allowable torque is 7.53 N·m (0.77 kgf·m), and the weight is 0.33 kg. Constructed from MC602ST nylon with an S45C steel core, the gear meets JIS grade N9 precision per JIS B1702-1:1998. The design ensures dimensional stability across temperature variations and resists separation at the core interface under rated loads.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with steel cores, module 1.5, feature a 48 mm pitch diameter, 72 mm outside diameter, 15 mm face width, 12 mm hub width, and 45 mm total length. The gear has 10 teeth, a 20° pressure angle, and a backlash of 0~0.40 mm. The allowable torque is 7.53 N·m (0.77 kgf·m), and the weight is 0.33 kg. Constructed from MC602ST nylon with an S45C steel core, the gear meets JIS grade N9 precision per JIS B1702-1:1998. The design ensures dimensional stability across temperature variations and resists separation at the core interface under rated loads.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-48J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-48J10
Plastic Spur Gears (metric) KNSU1.5-48J10
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Supplier's Site Datasheet
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore - KNSU1.5-48J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
KNSU1.5-48J10
Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore KNSU1.5-48J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-48J10 KNSU1.5-48J10
Product Name Plastic Spur Gears (metric) Module 1.5, 48 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 28
Design Metric
View Details
Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
32 D.P., 100 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32100 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design English
View Details