The KNSU1.5-32J16 is a plastic spur gear featuring a module of 1.5 and 32 teeth, designed with a steel core for enhanced strength and durability. It has a finished bore diameter of 16mm, making it suitable for various applications requiring reliable torque transmission. The gear is constructed from MC nylon, which is fused to the metal core, providing good dimensional stability and a wide operational temperature range, withstanding temperatures up to 140°C. The allowable torque for this gear is specified, and it is important to note that the backlash is theoretically calculated at 0 to 0.34mm. This gear is designed to operate effectively in pairs with steel gears, as using plastic gears alone may lead to heat generation without lubrication. The product adheres to JIS grade N9 standards, ensuring precision in manufacturing.
Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-32J16 | KNSU1.5-32J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 32 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |