QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-44J17

Description
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Description
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KNSU2-44 is a plastic spur gear with a steel core, featuring a module of 2, 44 teeth, a pitch diameter of 88 mm, an outside diameter of 92 mm, a face width of 20 mm, and a hub diameter of 60 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a knurling process for enhanced holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a pressure angle of 20°. The allowable torque is 16.0 N·m (1.63 kgf·m), and the backlash is 0-0.44 mm. The total length is 34 mm, and the weight is 0.74 kg.

Datasheet Summary
Powered by GS/AI

KNSU2-44 is a plastic spur gear with a steel core, featuring a module of 2, 44 teeth, a pitch diameter of 88 mm, an outside diameter of 92 mm, a face width of 20 mm, and a hub diameter of 60 mm. The gear is made of MC602ST nylon fused to an S45C steel core using a knurling process for enhanced holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a pressure angle of 20°. The allowable torque is 16.0 N·m (1.63 kgf·m), and the backlash is 0-0.44 mm. The total length is 34 mm, and the weight is 0.74 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-44J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-44J17
Plastic Spur Gears (metric) KNSU2-44J17
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore

Supplier's Site Datasheet
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore - KNSU2-44J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
KNSU2-44J17
Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore KNSU2-44J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-44J17 KNSU2-44J17
Product Name Plastic Spur Gears (metric) Module 2, 44 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 14 Tooth Brass Spur Gear - A 1B 2MY03014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details