KMSGB4-24 is a ground spur gear with module 4, 24 teeth, and a keyway width and depth of 8 mm x 3.3 mm. It has an allowable torque of 2.32 N·m (0.236 kgf·m), a backlash of 0.14~0.24 mm, and a weight of 0.14 kg. The gear is manufactured from SCM415 steel with overall carburizing heat treatment, achieving a hardness of 55~60 HRC, and meets JIS grade N5 (JIS B1702-1: 1998) precision standards. The bore diameter is 32 mm, outside diameter is 104 mm, face width is 40 mm, and total length is 60 mm. Secondary operations are not permitted due to the carburizing process.
Module 4, 24 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB4-24 | KMSGB4-24 |
| Product Name | Metal Spur Gears (metric) | Module 4, 24 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |