KNSU2-35 is a plastic spur gear with a steel core, featuring a module of 2, 35 teeth, a pitch diameter of 70 mm, an outside diameter of 74 mm, a face width of 20 mm, and a hub diameter of 45 mm. It has a total length of 34 mm and weighs 0.41 kg. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards with a 20° pressure angle and standard full depth teeth. The MC602ST nylon is fused to an S45C steel core through a knurling and molding process, ensuring high holding strength and dimensional stability. The allowable torque is 12.0 N·m (1.22 kgf·m), and backlash is specified as 0~0.44 mm. The gear is designed for use in environments up to 120°C with temperature compensation applied to torque ratings.
Module 2, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-35 | KNSU2-35 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 35 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |