Plastic spur gear with steel core, module 1.5, 50 teeth, pitch diameter 75 mm, outside diameter 78 mm, face width 15 mm, hub width 12 mm, and total length 45 mm. Allowable torque is 7.92 N·m (0.81 kgf·m), backlash 0~0.40 mm, and weight 0.33 kg. Gear teeth are standard full depth with a 20° pressure angle, and precision conforms to JIS grade N9 (JIS B1702-1:1998). Material is MC602ST nylon with S45C steel core. Bore diameter is 40 mm.
Module 1.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-50J16 | KNSU1.5-50J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 50 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |