Plastic spur gears with a steel core, module 1.5, 60 teeth, 90 mm pitch diameter, and 50 mm bore diameter. The gear has a face width of 15 mm, outside diameter of 93 mm, and total length of 55 mm. Allowable torque is 9.09 N·m, with backlash ranging from 0 to 0.40 mm and weight of 0.50 kg. Precision conforms to JIS grade N9 (JIS B1702-1: 1998). Material is MC602ST nylon fused to an S45C steel core. The part is designed for use with steel gears to prevent heat buildup and dimensional changes due to temperature and moisture.
Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-60J17 | KNSU1.5-60J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 60 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |