KNSU2-24 is a plastic spur gear with a steel core, featuring a 10mm number of teeth, 48mm pitch diameter, 52mm outside diameter, 20mm face width, and a 30mm hub diameter. It has a module of 2, a 20° pressure angle, and precision rated to JIS grade N9 (JIS B1702-1: 1998). The gear is constructed of MC602ST nylon fused to an S45C steel core using a knurling process, providing improved holding strength, dimensional stability, and a wide operating temperature range. The allowable torque is 7.43 N·m (0.76 kgf·m), with a theoretical backlash of 0~0.42 mm and a weight of 0.19 kg. The hub design allows for press-fit or shrink-fit mounting, with a total length of 34 mm.
Module 2, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-24J17 | KNSU2-24J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 24 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |