KNSU2.5-24 is a plastic spur gear with a steel core, featuring a module of 2.5, 24 teeth, a pitch diameter of 60 mm, an outside diameter of 65 mm, a face width of 25 mm, and a hub diameter of 35 mm. It has a JIS grade N9 precision rating and a 20° pressure angle. The gear uses MC602ST nylon fused to an S45C steel core using a diamond knurling process for enhanced holding strength. The allowable torque is 14.5 N·m (1.48 kgf·m), with a weight of 0.32 kg and a backlash range of 0~0.46 mm. It is rated for operation in wide temperature ranges and demonstrates good dimensional stability under thermal variation. The total length is 40 mm, with a hub width of 15 mm.
Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Plain Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2.5-24 | KNSU2.5-24 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Steel Core Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |