Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Spur Gears

Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc.


Spur Gears: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 48
Product Name Notes
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure...
You May Also Need: Shafts Bearings Couplings In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more...

<< Prev Next >>