QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-32J20

Description
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote Datasheet
Description
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-32J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-32J20
Plastic Spur Gears (metric) KNSU2-32J20
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore

Supplier's Site Datasheet
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore - KNSU2-32J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
KNSU2-32J20
Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore KNSU2-32J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-32J20 KNSU2-32J20
Product Name Plastic Spur Gears (metric) Module 2, 32 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details
Spur Gears - 1827929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 25
Design Metric
View Details