KNSU1.5-36 is a plastic spur gear with a steel core, module 1.5, 36 teeth, and a pitch diameter of 54 mm. The gear has a bore diameter of 33 mm, outside diameter of 57 mm, face width of 15 mm, and total length of 36 mm. The allowable torque is 5.26 N·m (0.54 kgf·m), with a theoretical backlash of 0~0.40 mm and a weight of 0.21 kg. The gear meets JIS grade N9 (JIS B1702-1:1998) precision standard, features a 20° pressure angle, and is made of MC602ST nylon fused to an S45C steel core. The holding strength between the core and nylon is designed to exceed tooth strength, but secondary operations may compromise it.
Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-36J16 | KNSU1.5-36J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 36 Tooth Nylon Steel Core Spur Gear with Finished 16mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |