KNSU2-50 is a plastic spur gear with a steel core, featuring a module of 2, 50 teeth, a 60mm bore, a 100mm pitch diameter, a 104mm outside diameter, a 20mm face width, and an allowable torque of 18.8 N·m (1.92 kgf·m). The gear is made of MC602ST nylon fused to an S45C steel core using a diamond-knurled surface process for high holding strength. It meets JIS grade N9 precision (JIS B1702-1:1998) and has a 20° pressure angle. The design provides dimensional stability across temperature variations and a clean appearance without bolts or nuts. The total length is 34mm, and the weight is 0.90kg.
Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-50J20 | KNSU2-50J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 50 Tooth Nylon Steel Core Spur Gear with Finished 20mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |