Plastic spur gears with a steel core, module 1.5, 90 teeth, and a 60 mm bore, designed for high torque transmission with a maximum allowable torque of 15.4 N·m and a backlash range of 0 to 0.42 mm. The gear features an S45C metal core fused with MC602ST nylon, a face width of 15 mm, a hub width of 12 mm, and a total length of 100 mm, adhering to JIS grade N9 precision (JIS B1702-1: 1998). The part is intended for use with steel mating gears to prevent thermal expansion and is rated for operation within a wide temperature range, with dimensional stability maintained through the bonded core construction.
Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-90J14 | KNSU1.5-90J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |