KMSGB2.5-20 is a ground spur gear with a module of 2.5, 20 teeth, and a pressure angle of 20°, made from SCM415 steel with overall carburizing and a hardness of 55-60 HRC. It has a face width of 25 mm, a bore keyway of 6 mm width by 2.8 mm depth, and a backlash of 0.10-0.20 mm. The allowable torque is 222 N·m (22.7 kgf·m), and the weight is 0.32 kg. The gear conforms to JIS grade N5 (JIS B1702-1:1998) and is designed for parallel shaft applications. Secondary operations are not permitted due to the carburizing process.
Module 2.5, 20 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2.5-20 | KMSGB2.5-20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 20 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |