KNSU1.5-68 is a plastic spur gear with a steel core, module 1.5, and 68 teeth. It has a pitch diameter of 102 mm, an outside diameter of 105 mm, a face width of 15 mm, a hub width of 12 mm, and a bore diameter of 50 mm. The allowable torque is 11.3 N·m, with a theoretical backlash of 0~0.40 mm and a weight of 0.66 kg. The gear conforms to JIS grade N9 (JIS B1702-1: 1998) and is made of MC602ST nylon fused to an S45C steel core.
Module 1.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-68J18 | KNSU1.5-68J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 18mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |