Plastic spur gears with steel core, module 1.5, featuring a 56-tooth design and a 50 mm bore, are designed for high torque transmission with backed backlash of 0-0.40 mm and allowable torque of 9.09 N·m. The gear has a pitch diameter of 84 mm, outside diameter of 87 mm, face width of 15 mm, and total length of 55 mm. Constructed from MC602ST nylon with an S45C metal core, it meets JIS grade N9 precision standards (JIS B1702-1:1998).
Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-56J28 | KNSU1.5-56J28 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 56 Tooth Nylon Steel Core Spur Gear with Finished 28mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |