QTC METRIC GEARS Plastic Spur Gears (metric) KNSU2-28J15

Description
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU2-28J15 is a Module 2 spur gear featuring 28 teeth, constructed from nylon with a steel core. It has a finished bore of 15mm, designed for precision applications. The gear is manufactured to JIS grade N9 standards, ensuring high quality and reliability. The tooth hardness ranges from 115 to 120 HRR, providing durability under load. The gear's pressure angle is set at 20 degrees, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. This product is suitable for applications requiring lightweight yet strong components, particularly in environments where weight savings are critical. The nylon material helps reduce noise and vibration during operation, making it ideal for various mechanical systems.

Datasheet Summary
Powered by GS/AI

The KNSU2-28J15 is a Module 2 spur gear featuring 28 teeth, constructed from nylon with a steel core. It has a finished bore of 15mm, designed for precision applications. The gear is manufactured to JIS grade N9 standards, ensuring high quality and reliability. The tooth hardness ranges from 115 to 120 HRR, providing durability under load. The gear's pressure angle is set at 20 degrees, which is standard for spur gears, allowing for compatibility with other gears of similar specifications. This product is suitable for applications requiring lightweight yet strong components, particularly in environments where weight savings are critical. The nylon material helps reduce noise and vibration during operation, making it ideal for various mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU2-28J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU2-28J15
Plastic Spur Gears (metric) KNSU2-28J15
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU2-28J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU2-28J15
Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU2-28J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU2-28J15 KNSU2-28J15
Product Name Plastic Spur Gears (metric) Module 2, 28 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
24 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24108A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details