QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-70J19

Description
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote Datasheet
Description
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-70J19 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-70J19
Plastic Spur Gears (metric) KNSU1-70J19
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore

Supplier's Site Datasheet
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore - KNSU1-70J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
KNSU1-70J19
Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore KNSU1-70J19
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-70J19 KNSU1-70J19
Product Name Plastic Spur Gears (metric) Module 1, 70 Tooth Nylon Steel Core Spur Gear with Finished 19mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Mitre & Bevel Gears - 5216058 - RS Components, Ltd.
Specs
Number of Teeth 20
Design Metric
Material Pom
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
32 D.P., 8 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design English
View Details