KNSU1.5-70 is a plastic spur gear with a steel core, module 1.5, 70 teeth, and a pitch diameter of 105 mm. It has a bore diameter of 50 mm, outside diameter of 108 mm, face width of 15 mm, and total length of 70 mm. The allowable torque is 11.7 N·m (1.19 kgf·m), with a theoretical backlash of 0~0.42 mm and weight of 0.70 kg. The gear adheres to JIS grade N9 (JIS B1702-1:1998) precision standards and uses MC602ST nylon fused to an S45C steel core. The design provides dimensional stability across temperature variations and eliminates the need for mechanical fasteners.
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-70J17 | KNSU1.5-70J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |