KNSU1.5-90 is a plastic spur gear with a steel core, module 1.5, 90 teeth, and a 60 mm bore. The gear has a pitch diameter of 135 mm, an outside diameter of 138 mm, a face width of 15 mm, and a total length of 100 mm. It has an allowable torque of 15.4 N·m (1.57 kgf·m) and a theoretical backlash of 0~0.42 mm. The gear is made of MC602ST nylon fused to an S45C steel core and meets JIS grade N9 (JIS B1702-1: 1998) precision standards.
Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-90J17 | KNSU1.5-90J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Steel Core Spur Gear with Finished 17mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |