Module 2, 35-tooth ground spur gear with 6 mm keyway width by 2.8 mm depth, rated for an allowable torque of 0.61 kgf·m (5.98 N·m), backlash of 0.12-0.22 mm, and made from SCM415 steel with carburized surface hardness of 55-60 HRC. Features a bore diameter of 70 mm, outside diameter of 74 mm, face width of 20 mm, hub width of 22 mm, and total length of 30 mm. Meets JIS grade N5 (JIS B1702-1: 1998) precision standard. No secondary operations permitted due to carburizing process.
Module 2, 35 Tooth Ground Steel Spur Gear
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KMSGB2-35 | KMSGB2-35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 35 Tooth Ground Steel Spur Gear |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |