QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-30J15

Description
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Description
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gears with steel core, module 1.5, featuring a 30 mm bore and 30 teeth, with a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 30 mm. The allowable torque is 4.15 N·m (0.42 kgf·m), and the theoretical backlash is 0~0.38 mm. The gear is made of MC602ST nylon with an S45C steel core and meets JIS grade N9 (JIS B1702-1:1998) precision. The weight is 0.15 kg.

Datasheet Summary
Powered by GS/AI

Plastic spur gears with steel core, module 1.5, featuring a 30 mm bore and 30 teeth, with a pitch diameter of 45 mm, outside diameter of 48 mm, face width of 15 mm, and total length of 30 mm. The allowable torque is 4.15 N·m (0.42 kgf·m), and the theoretical backlash is 0~0.38 mm. The gear is made of MC602ST nylon with an S45C steel core and meets JIS grade N9 (JIS B1702-1:1998) precision. The weight is 0.15 kg.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-30J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-30J15
Plastic Spur Gears (metric) KNSU1.5-30J15
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore

Supplier's Site Datasheet
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore - KNSU1.5-30J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
KNSU1.5-30J15
Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore KNSU1.5-30J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-30J15 KNSU1.5-30J15
Product Name Plastic Spur Gears (metric) Module 1.5, 30 Tooth Nylon Steel Core Spur Gear with Finished 15mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 64 Tooth Brass Spur Gear - A 1B 2MY03064 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details