QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1-50J10

Description
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote
Description
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KNSU1-50J10 is a plastic spur gear featuring a steel core, designed for applications requiring durability and precision. It has a module of 1 and consists of 50 teeth, with a finished bore diameter of 10mm. The gear is constructed from MC nylon fused to a metal core, providing a wide operational temperature range and good dimensional stability. The allowable torque for this gear is 2.35 N¬?m, with a corresponding weight of 0.24 kg. The backlash is rated at 0 to 0.34 mm, ensuring minimal play in gear engagement. This gear is suitable for use in environments where lubrication is limited, although it is recommended to pair it with steel gears to mitigate heat generation. The product adheres to JIS grade N9 precision standards, making it a reliable choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

The KNSU1-50J10 is a plastic spur gear featuring a steel core, designed for applications requiring durability and precision. It has a module of 1 and consists of 50 teeth, with a finished bore diameter of 10mm. The gear is constructed from MC nylon fused to a metal core, providing a wide operational temperature range and good dimensional stability. The allowable torque for this gear is 2.35 N¬?m, with a corresponding weight of 0.24 kg. The backlash is rated at 0 to 0.34 mm, ensuring minimal play in gear engagement. This gear is suitable for use in environments where lubrication is limited, although it is recommended to pair it with steel gears to mitigate heat generation. The product adheres to JIS grade N9 precision standards, making it a reliable choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1-50J10 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1-50J10
Plastic Spur Gears (metric) KNSU1-50J10
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore

Supplier's Site Datasheet
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore - KNSU1-50J10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
KNSU1-50J10
Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore KNSU1-50J10
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1-50J10 KNSU1-50J10
Product Name Plastic Spur Gears (metric) Module 1, 50 Tooth Nylon Steel Core Spur Gear with Finished 10mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

KHK LS0.5-70, Module 0.5, 70 Tooth, Sintered Metal Spur Gears - ls0-5-70 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 70
Design Metric
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - 5217562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details