QTC METRIC GEARS Plastic Spur Gears (metric) KNSU1.5-70J14

Description
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Description
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 1.5, 70 teeth, 105 mm pitch diameter, 108 mm outside diameter, 50 mm bore, 12 mm face width, and 70 mm total length. Backlash is 0~0.42 mm, weight is 0.70 kg, and allowable torque is 11.7 N·m (1.19 kgf·m). Precision conforms to JIS grade N9 (JIS B1702-1: 1998). Material is MC602ST nylon with S45C steel core. The exact part number KNSU1.5-70J14 is not listed; summary is based on the KNSU1.5-70 variant.

Datasheet Summary
Powered by GS/AI

Plastic spur gear with steel core, module 1.5, 70 teeth, 105 mm pitch diameter, 108 mm outside diameter, 50 mm bore, 12 mm face width, and 70 mm total length. Backlash is 0~0.42 mm, weight is 0.70 kg, and allowable torque is 11.7 N·m (1.19 kgf·m). Precision conforms to JIS grade N9 (JIS B1702-1: 1998). Material is MC602ST nylon with S45C steel core. The exact part number KNSU1.5-70J14 is not listed; summary is based on the KNSU1.5-70 variant.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KNSU1.5-70J14 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KNSU1.5-70J14
Plastic Spur Gears (metric) KNSU1.5-70J14
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore - KNSU1.5-70J14 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
KNSU1.5-70J14
Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore KNSU1.5-70J14
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KNSU1.5-70J14 KNSU1.5-70J14
Product Name Plastic Spur Gears (metric) Module 1.5, 70 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / Steel Core
Unlock Full Specs
to access all available technical data

Similar Products

Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
Module 1, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details