Plastic spur gear with a steel core, module 2, 45 teeth, 90 mm pitch diameter, 94 mm outside diameter, 20 mm face width, 60 mm hub diameter, and 60 mm total length. Made of MC602ST nylon with an S45C steel core, it has a JIS grade N9 precision rating, 20° pressure angle, and standard full-depth teeth. The allowable torque is 16.5 N·m (1.68 kgf·m) with a backlash range of 0~0.44 mm and a weight of 0.74 kg. The gear uses a patented knurling process to bond the nylon to the steel core, ensuring dimensional stability and high holding strength over a wide temperature range.
Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU2-45J22 | KNSU2-45J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2, 45 Tooth Nylon Steel Core Spur Gear with Finished 22mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |