Plastic spur gears with steel core, module 1.5, 68 teeth, pitch diameter 102 mm, outside diameter 105 mm, face width 15 mm, hub width 12 mm, and total length 67 mm. Allowable torque is 11.3 N·m (1.15 kgf·m), with backlash ranging from 0 to 0.40 mm and weight of 0.66 kg. Constructed of MC602ST nylon with S45C steel core, compliant with JIS grade N9 (JIS B1702-1:1998). The bore diameter is 50 mm, as consistent with the KNSU1.5-68 variant in the series.
Module 1.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KNSU1.5-68J14 | KNSU1.5-68J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 68 Tooth Nylon Steel Core Spur Gear with Finished 14mm Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 68 | 68 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / Steel Core |